Viking Technology Chip Resistor - Surface Mount - AR05BTB1692 AR05BTB1692

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129680-AR05BTB1692 Resistance: 16.9 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129680-AR05BTB1692 Resistance: 16.9 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR05BTB1692 - 1129680-AR05BTB1692 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR05BTB1692
1129680-AR05BTB1692
Chip Resistor - Surface Mount - AR05BTB1692 1129680-AR05BTB1692
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129680-AR05BTB1692 Resistance: 16.9 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129680-AR05BTB1692
Resistance: 16.9 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now
Resistor - 52-AR05BTB1692 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0805 0.1% TCR10 16.9K ? Product overview: AR05BTB1692 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR05BTB1692 can be used for catalog matching and distributor lookup.

0805 0.1% TCR10 16.9K ? Product overview: AR05BTB1692 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR05BTB1692 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1129680-AR05BTB1692 52-AR05BTB1692
Product Name Chip Resistor - Surface Mount - AR05BTB1692 Resistor
Resistance Range 16900 ohms 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers