Viking Technology Chip Resistor - Surface Mount - AR03FTS1201 AR03FTS1201

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183930-AR03FTS1201 Resistance: 1.2 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183930-AR03FTS1201 Resistance: 1.2 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR03FTS1201 - 1183930-AR03FTS1201 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR03FTS1201
1183930-AR03FTS1201
Chip Resistor - Surface Mount - AR03FTS1201 1183930-AR03FTS1201
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183930-AR03FTS1201 Resistance: 1.2 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183930-AR03FTS1201
Resistance: 1.2 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1183930-AR03FTS1201
Product Name Chip Resistor - Surface Mount - AR03FTS1201
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers