Viking Technology Resistors - Chip Resistor - Surface Mount AR03BTCX5102

Description
Win Source Part Number: 1373626-AR03BTCX5102 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: AR03BTC Tolerance: ±0.1% Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH info available upon request Temperature Coefficient: ±25ppm/°C Resistance: 51 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373626-AR03BTCX5102 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: AR03BTC Tolerance: ±0.1% Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH info available upon request Temperature Coefficient: ±25ppm/°C Resistance: 51 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373626-AR03BTCX5102 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373626-AR03BTCX5102
Resistors - Chip Resistor - Surface Mount 1373626-AR03BTCX5102
Win Source Part Number: 1373626-AR03BTCX5102 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: AR03BTC Tolerance: ±0.1% Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH info available upon request Temperature Coefficient: ±25ppm/°C Resistance: 51 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373626-AR03BTCX5102
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Viking Tech
Series: AR
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: AR03BTC
Tolerance: ±0.1%
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH info available upon request
Temperature Coefficient: ±25ppm/°C
Resistance: 51 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
10W Resistor - 52-AR03BTCX5102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-AR03BTCX5102
10W Resistor 52-AR03BTCX5102
RES 51K OHM 0.1% 1/10W 0603 Product overview: AR03BTCX5102 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX5102 can be used for catalog matching and distributor lookup.

RES 51K OHM 0.1% 1/10W 0603 Product overview: AR03BTCX5102 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX5102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AR03BTCX5102 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AR03BTCX5102
Resistors - Chip Resistor - Surface Mount AR03BTCX5102
RES 51K OHM 0.1% 1/10W 0603

RES 51K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - AR03BTCX5102 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR03BTCX5102
Chip Resistor - Surface Mount AR03BTCX5102
RES 51K OHM 0.1% 1/10W 0603

RES 51K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1373626-AR03BTCX5102 52-AR03BTCX5102 AR03BTCX5102 AR03BTCX5102
Product Name Resistors - Chip Resistor - Surface Mount 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 51000 ohms 51000 ohms 51000 ohms 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details