Viking Technology 100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS AR03BTCX2671A

Description
100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS
Description
100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS - 858-AR03BTCX2671A - Utmel Electronic Limited
Hong Kong, China
100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS
858-AR03BTCX2671A
100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS 858-AR03BTCX2671A
100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 858-AR03BTCX2671A
Product Name 100mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+155℃ 2.67kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details