Viking Technology Chip Resistor - Surface Mount - AR03BTCX2002 AR03BTCX2002

Description
Manufacturer: Viking Tech Win Source Part Number: 861775-AR03BTCX2002 Series: AR Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 861775-AR03BTCX2002 Series: AR Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR03BTCX2002
861775-AR03BTCX2002
Chip Resistor - Surface Mount - AR03BTCX2002 861775-AR03BTCX2002
Manufacturer: Viking Tech Win Source Part Number: 861775-AR03BTCX2002 Series: AR Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000

Manufacturer: Viking Tech
Win Source Part Number: 861775-AR03BTCX2002
Series: AR
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 5833.40.0000

Buy Now Datasheet
SMD 0.1W 20000ohm 75V Resistor - 52-AR03BTCX2002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 20000ohm 75V Resistor
52-AR03BTCX2002
SMD 0.1W 20000ohm 75V Resistor 52-AR03BTCX2002
Fixed Resistor, Thin Film, 0.1W, 20000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: AR03BTCX2002 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 20000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 20000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX2002 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 20000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: AR03BTCX2002 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 20000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 20000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX2002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 861775-AR03BTCX2002 52-AR03BTCX2002
Product Name Chip Resistor - Surface Mount - AR03BTCX2002 SMD 0.1W 20000ohm 75V Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers