Viking Technology Resistors - Chip Resistor - Surface Mount AR03BTCX2001

Description
Win Source Part Number: 1045904-AR03BTCX2001 Category: Resistors>Chip Resistor - Surface Mount Series: AR Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Mfr: Viking Tech Other Names: 2577-AR03BTCX2001TR Base Product Number: AR03BTC
Request a Quote Datasheet
Description
Win Source Part Number: 1045904-AR03BTCX2001 Category: Resistors>Chip Resistor - Surface Mount Series: AR Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Mfr: Viking Tech Other Names: 2577-AR03BTCX2001TR Base Product Number: AR03BTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1045904-AR03BTCX2001
Resistors - Chip Resistor - Surface Mount 1045904-AR03BTCX2001
Win Source Part Number: 1045904-AR03BTCX2001 Category: Resistors>Chip Resistor - Surface Mount Series: AR Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Mfr: Viking Tech Other Names: 2577-AR03BTCX2001TR Base Product Number: AR03BTC

Win Source Part Number: 1045904-AR03BTCX2001
Category: Resistors>Chip Resistor - Surface Mount
Series: AR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 5833.40.0000
Mfr: Viking Tech
Other Names: 2577-AR03BTCX2001TR
Base Product Number: AR03BTC

Buy Now Datasheet
10W Resistor - 52-AR03BTCX2001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-AR03BTCX2001
10W Resistor 52-AR03BTCX2001
RES 2K OHM 0.1% 1/10W 0603 Product overview: AR03BTCX2001 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX2001 can be used for catalog matching and distributor lookup.

RES 2K OHM 0.1% 1/10W 0603 Product overview: AR03BTCX2001 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AR03BTCX2001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR03BTCX2001
Chip Resistor - Surface Mount AR03BTCX2001
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1045904-AR03BTCX2001 52-AR03BTCX2001 AR03BTCX2001
Product Name Resistors - Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers