RES 2.43K OHM 0.1% 1/10W 0603
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | AR03BTBX2431 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) |
| Resistance Range | 2430 ohms |