Viking Technology Resistor AR03BTB1781

Description
0603 0.1% TCR10 1.78K? Product overview: AR03BTB1781 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1781 can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 0.1% TCR10 1.78K? Product overview: AR03BTB1781 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1781 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-AR03BTB1781 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0603 0.1% TCR10 1.78K? Product overview: AR03BTB1781 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1781 can be used for catalog matching and distributor lookup.

0603 0.1% TCR10 1.78K? Product overview: AR03BTB1781 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1781 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - AR03BTB1781 - 1129667-AR03BTB1781 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR03BTB1781
1129667-AR03BTB1781
Chip Resistor - Surface Mount - AR03BTB1781 1129667-AR03BTB1781
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129667-AR03BTB1781 Resistance: 1.78 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129667-AR03BTB1781
Resistance: 1.78 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-AR03BTB1781 1129667-AR03BTB1781
Product Name Resistor Chip Resistor - Surface Mount - AR03BTB1781
Resistance Range 1780 ohms 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers