Viking Technology Chip Resistor - Surface Mount - AR02FTD6002 AR02FTD6002

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219088-AR02FTD6002 Resistance: 60 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219088-AR02FTD6002 Resistance: 60 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR02FTD6002 - 1219088-AR02FTD6002 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR02FTD6002
1219088-AR02FTD6002
Chip Resistor - Surface Mount - AR02FTD6002 1219088-AR02FTD6002
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219088-AR02FTD6002 Resistance: 60 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219088-AR02FTD6002
Resistance: 60 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1219088-AR02FTD6002
Product Name Chip Resistor - Surface Mount - AR02FTD6002
Resistance Range 60000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details