Viking Technology Resistors - Chip Resistor - Surface Mount AR02FTD1001

Description
Win Source Part Number: 1059953-AR02FTD1001 Category: Resistors>Chip Resistor - Surface Mount Series: AR Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Mfr: Viking Tech Other Names: 2577-AR02FTD1001TR Base Product Number: AR02FTD
Request a Quote Datasheet
Description
Win Source Part Number: 1059953-AR02FTD1001 Category: Resistors>Chip Resistor - Surface Mount Series: AR Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Mfr: Viking Tech Other Names: 2577-AR02FTD1001TR Base Product Number: AR02FTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1059953-AR02FTD1001
Resistors - Chip Resistor - Surface Mount 1059953-AR02FTD1001
Win Source Part Number: 1059953-AR02FTD1001 Category: Resistors>Chip Resistor - Surface Mount Series: AR Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Mfr: Viking Tech Other Names: 2577-AR02FTD1001TR Base Product Number: AR02FTD

Win Source Part Number: 1059953-AR02FTD1001
Category: Resistors>Chip Resistor - Surface Mount
Series: AR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 5833.40.0000
Mfr: Viking Tech
Other Names: 2577-AR02FTD1001TR
Base Product Number: AR02FTD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1059953-AR02FTD1001
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details