Viking Technology Chip Resistor - Surface Mount - AR02DTD4701 AR02DTD4701

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975707-AR02DTD4701 Mounting: SMD (SMT) Resistance: 4.7 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975707-AR02DTD4701 Mounting: SMD (SMT) Resistance: 4.7 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR02DTD4701 - 975707-AR02DTD4701 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR02DTD4701
975707-AR02DTD4701
Chip Resistor - Surface Mount - AR02DTD4701 975707-AR02DTD4701
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975707-AR02DTD4701 Mounting: SMD (SMT) Resistance: 4.7 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975707-AR02DTD4701
Mounting: SMD (SMT)
Resistance: 4.7 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now
Resistor - 52-AR02DTD4701 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0402 0.5% TCR50 4.7K? Product overview: AR02DTD4701 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02DTD4701 can be used for catalog matching and distributor lookup.

0402 0.5% TCR50 4.7K? Product overview: AR02DTD4701 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02DTD4701 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 975707-AR02DTD4701 52-AR02DTD4701
Product Name Chip Resistor - Surface Mount - AR02DTD4701 Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers