Viking Technology Chip Resistor - Surface Mount - AR02BTD1822 AR02BTD1822

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153363-AR02BTD1822 Resistance: 18.2 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153363-AR02BTD1822 Resistance: 18.2 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR02BTD1822 - 1153363-AR02BTD1822 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR02BTD1822
1153363-AR02BTD1822
Chip Resistor - Surface Mount - AR02BTD1822 1153363-AR02BTD1822
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153363-AR02BTD1822 Resistance: 18.2 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153363-AR02BTD1822
Resistance: 18.2 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1153363-AR02BTD1822
Product Name Chip Resistor - Surface Mount - AR02BTD1822
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details