RES 6.2K OHM 0.1% 1/16W 0402
RES 6.2K OHM 0.1% 1/16W 0402
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | AR02BTC6201 | AR02BTC6201 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | |
| Resistance Range | 6200 ohms | 6200 ohms |