Viking Technology Resistors - Chip Resistor - Surface Mount AR02BTC1501A

Description
Win Source Part Number: 1315158-AR02BTC1501A Category: Resistors>Chip Resistor - Surface Mount Series: AR Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request Mfr: Viking Tech Base Product Number: AR02BTC
Request a Quote Datasheet
Description
Win Source Part Number: 1315158-AR02BTC1501A Category: Resistors>Chip Resistor - Surface Mount Series: AR Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request Mfr: Viking Tech Base Product Number: AR02BTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315158-AR02BTC1501A
Resistors - Chip Resistor - Surface Mount 1315158-AR02BTC1501A
Win Source Part Number: 1315158-AR02BTC1501A Category: Resistors>Chip Resistor - Surface Mount Series: AR Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request Mfr: Viking Tech Base Product Number: AR02BTC

Win Source Part Number: 1315158-AR02BTC1501A
Category: Resistors>Chip Resistor - Surface Mount
Series: AR
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
Mfr: Viking Tech
Base Product Number: AR02BTC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1315158-AR02BTC1501A
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 1500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details