Viking Technology Chip Resistor - Surface Mount - AR02BTC1501 AR02BTC1501

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045897-AR02BTC1501 Mounting: SMD (SMT) Composition: Thin Film Resistance: 150 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERA-2AEB151X; ERA-2AED151X; CPF0402B150RE1; RN73C1E150RBTDF; MCS04020D1500BE100; RU73X1E150RLTDF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045897-AR02BTC1501 Mounting: SMD (SMT) Composition: Thin Film Resistance: 150 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERA-2AEB151X; ERA-2AED151X; CPF0402B150RE1; RN73C1E150RBTDF; MCS04020D1500BE100; RU73X1E150RLTDF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR02BTC1501 - 1045897-AR02BTC1501 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR02BTC1501
1045897-AR02BTC1501
Chip Resistor - Surface Mount - AR02BTC1501 1045897-AR02BTC1501
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045897-AR02BTC1501 Mounting: SMD (SMT) Composition: Thin Film Resistance: 150 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERA-2AEB151X; ERA-2AED151X; CPF0402B150RE1; RN73C1E150RBTDF; MCS04020D1500BE100; RU73X1E150RLTDF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045897-AR02BTC1501
Mounting: SMD (SMT)
Composition: Thin Film
Resistance: 150 Ω
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Alternative Parts (Cross-Reference): ERA-2AEB151X; ERA-2AED151X; CPF0402B150RE1; RN73C1E150RBTDF; MCS04020D1500BE100; RU73X1E150RLTDF;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Resistor - 52-AR02BTC1501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES,SMT,THIN FILM,1.5K OHMS,25WV,.1% +/-TOL,-25,25PPM TC,0402 CASE Product overview: AR02BTC1501 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02BTC1501 can be used for catalog matching and distributor lookup.

RES,SMT,THIN FILM,1.5K OHMS,25WV,.1% +/-TOL,-25,25PPM TC,0402 CASE Product overview: AR02BTC1501 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02BTC1501 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1045897-AR02BTC1501 52-AR02BTC1501
Product Name Chip Resistor - Surface Mount - AR02BTC1501 Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers