Sankyo Seisakusho Co. Servo Motor S12LR52

Description
SERVO MOTOR AC 118W 4000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR AC 118W 4000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 45936510 - Radwell International
Willingboro, NJ, United States
Servo Motor
45936510
Servo Motor 45936510
SERVO MOTOR AC 118W 4000RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR AC 118W 4000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 45936510
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details