SAN-EARTH Conductive Cement M5C is designed for creating conductive concrete grounding electrodes, enhancing grounding performance in various applications. Manufactured under ISO 9001 Quality Standards, it complies with IEC Standard 62561-7, ensuring low resistance in earthing systems. The product can be easily installed by spreading the dry powder over a counterpoise conductor in a trench, where it absorbs moisture and hardens into a conductive solid, significantly increasing the surface area and reducing grounding resistance. It is also effective for vertical installations, providing optimal contact with surrounding soil. The performance of SAN-EARTH M5C has been validated over 25 years, demonstrating its durability and environmental safety. It is particularly suitable for lightning protection systems, even in high soil resistivity conditions, making it a reliable choice for engineers seeking effective grounding solutions.
Invented and patented by Sankosha, SAN-EARTH is used to build conductive concrete grounding electrodes. SAN-EARTH M5C is manufactured in accordance with Sankosha’s ISO 9001 Quality Standards and conforms to IEC Standard 62561-7 which specifies the requirements and tests for earthing enhancing compounds producing low resistance of an earth termination system. SAN-EARTH M5C electrodes are easily installed by spreading the dry powder in a strip over and around a counterpoise conductor in a horizontal trench. When the trench is refilled SAN-EARTH absorbs moisture from the surrounding soil and hardens to become a conductive solid. The surface area of the electrode is dramatically increased, resistance to ground is substantially reduced and surge impedance is lowered significantly. Read the SAN-EARTH Technical Review for more details about grounding with SAN-EARTH
SAN-EARTH is also effective in building vertical electrodes. Typically installed as a slurry around the electrode in a hole 3-6 inches in diameter, SAN-EARTH ground enhancement material molds itself to the walls of the hole and hardens. Ideal contact with the surrounding soil is achieved and the diameter of the electrode effectively equals the diameter of the hole.
The consistent performance of SAN-EARTH M5C grounding systems has been monitored for 25 years. Independent testing has proven SAN-EARTH is environmentally safe and has shown that SAN-EARTH covered copper electrodes last ten times longer than bare copper ground wires.
SAN-EARTH electrodes provide the low resistance ground that is essential to any lightning protection system. Good grounds are possible even where soil resistivity is high. SAN-EARTH grounding electrodes are economical, environmentally safe and permanent.
| Sankosha U.S.A., Inc. | |
|---|---|
| Product Category | Ground Enhancement Materials (GEM) |
| Product Number | M5C |
| Product Name | SAN-EARTH Conductive Cement |