Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T UDN2987LWTR-6-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 107833-UDN2987LWTR-6 -T Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 350mA Voltage - Load: 4.75 V to 35 V Family Name: UDN2987LWTR-6-T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): LP8556TMX-E11/NOPB; BD9271KUT-GZE2; TPS61199NSR; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 107833-UDN2987LWTR-6 -T Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 350mA Voltage - Load: 4.75 V to 35 V Family Name: UDN2987LWTR-6-T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): LP8556TMX-E11/NOPB; BD9271KUT-GZE2; TPS61199NSR; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - UDN2987LWTR-6-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T
UDN2987LWTR-6-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T UDN2987LWTR-6-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 107833-UDN2987LWTR-6 -T Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 350mA Voltage - Load: 4.75 V to 35 V Family Name: UDN2987LWTR-6-T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): LP8556TMX-E11/NOPB; BD9271KUT-GZE2; TPS61199NSR; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 107833-UDN2987LWTR-6-T
Packaging: Reel - TR
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 350mA
Voltage - Load: 4.75 V to 35 V
Family Name: UDN2987LWTR-6-T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): LP8556TMX-E11/NOPB; BD9271KUT-GZE2; TPS61199NSR;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2987LWTR-6-T
PMIC - Power Distribution Switches, Load Drivers UDN2987LWTR-6-T
IC PWR DRIVER BIPOLAR 1:1 20SOIC

IC PWR DRIVER BIPOLAR 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2987LWTR-6-T UDN2987LWTR-6-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details