Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982LW UDN2982LW

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 138868-UDN2982LW Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Family Name: UDN2982LW Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TD62786AFG(5,EL); TD62787AF; TD62786AFNG(5); ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 138868-UDN2982LW Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Family Name: UDN2982LW Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TD62786AFG(5,EL); TD62787AF; TD62786AFNG(5); ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982LW
UDN2982LW
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982LW UDN2982LW
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 138868-UDN2982LW Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Family Name: UDN2982LW Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TD62786AFG(5,EL); TD62787AF; TD62786AFNG(5); ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 138868-UDN2982LW
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 50 V
Family Name: UDN2982LW
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TD62786AFG(5,EL); TD62787AF; TD62786AFNG(5);
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2982LW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2982LW
PMIC - Power Distribution Switches, Load Drivers UDN2982LW
IC PWR DRIVER BIPOLAR 1:1 20SOIC

IC PWR DRIVER BIPOLAR 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2982LW UDN2982LW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982LW PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details