Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1116242-UDN2982A
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 50 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 18-DIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC PWR DRIVER BIPOLAR 1:1 18DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | UDN2982A | UDN2982A |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982A | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5 V to 50 V |