Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2981A-T UDN2981A-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 087204-UDN2981A-T Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Family Name: UDN2981A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): M54563WP; M54562WP; TD62787AP(5); Introduction Date: September 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 087204-UDN2981A-T Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Family Name: UDN2981A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): M54563WP; M54562WP; TD62787AP(5); Introduction Date: September 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2981A-T - UDN2981A-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2981A-T
UDN2981A-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2981A-T UDN2981A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 087204-UDN2981A-T Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Family Name: UDN2981A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): M54563WP; M54562WP; TD62787AP(5); Introduction Date: September 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 087204-UDN2981A-T
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 50 V
Family Name: UDN2981A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 18-DIP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): M54563WP; M54562WP; TD62787AP(5);
Introduction Date: September 28, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2981A-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2981A-T
PMIC - Power Distribution Switches, Load Drivers UDN2981A-T
IC PWR DRIVER BIPOLAR 1:1 18DIP

IC PWR DRIVER BIPOLAR 1:1 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2981A-T UDN2981A-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2981A-T PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details