Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR UDN2559EBTR

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 140382-UDN2559EBTR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 700mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 140382-UDN2559EBTR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 700mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR
UDN2559EBTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR UDN2559EBTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 140382-UDN2559EBTR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 700mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 140382-UDN2559EBTR
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 700mA
Voltage - Load: 60V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR-T;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2559EBTR
PMIC - Power Distribution Switches, Load Drivers UDN2559EBTR
IC PWR DRIVER BIPOLAR 1:1 28PLCC

IC PWR DRIVER BIPOLAR 1:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2559EBTR UDN2559EBTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237443 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 10
Outlets Type f - german schuko
View Details