Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR-T UDN2559EBTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 798768-UDN2559EBTR-T Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Family Name: UDN2559EBTR-T Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; UDN2559EB; UDN2559B-T; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 798768-UDN2559EBTR-T Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Family Name: UDN2559EBTR-T Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; UDN2559EB; UDN2559B-T; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR-T
UDN2559EBTR-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR-T UDN2559EBTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 798768-UDN2559EBTR-T Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Family Name: UDN2559EBTR-T Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; UDN2559EB; UDN2559B-T; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 798768-UDN2559EBTR-T
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Family Name: UDN2559EBTR-T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): UDN2559B; ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; UDN2559EB; UDN2559B-T;
Introduction Date: September 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2559EBTR-T
PMIC - Power Distribution Switches, Load Drivers UDN2559EBTR-T
IC PWR DRIVER BIPOLAR 1:1 28PLCC

IC PWR DRIVER BIPOLAR 1:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2559EBTR-T UDN2559EBTR-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559EBTR-T PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details