Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559B UDN2559B

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1276766-UDN2559B Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 16-PowerDIP (0.300", 7.62mm) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Family Name: UDN2559B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1276766-UDN2559B Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 16-PowerDIP (0.300", 7.62mm) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Family Name: UDN2559B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559B
UDN2559B
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559B UDN2559B
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1276766-UDN2559B Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 16-PowerDIP (0.300", 7.62mm) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Family Name: UDN2559B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1276766-UDN2559B
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-PowerDIP (0.300", 7.62mm)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Family Name: UDN2559B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-DIP
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): ADPD144RI-ACEZ-RL7; UDN2559EBTR; UDN2559EBTR-T;
Introduction Date: September 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2559B - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2559B
PMIC - Power Distribution Switches, Load Drivers UDN2559B
IC PWR DRIVER BIPOLAR 1:1 16DIP

IC PWR DRIVER BIPOLAR 1:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2559B UDN2559B
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559B PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details