Allegro MicroSystems Inc. IC PWR DRIVER BIPOLAR 1:1 16DIP UDK2559B-T

Description
IC PWR DRIVER BIPOLAR 1:1 16DIP
Description
IC PWR DRIVER BIPOLAR 1:1 16DIP

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER BIPOLAR 1:1 16DIP - 26-UDK2559B-T - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER BIPOLAR 1:1 16DIP
26-UDK2559B-T
IC PWR DRIVER BIPOLAR 1:1 16DIP 26-UDK2559B-T
IC PWR DRIVER BIPOLAR 1:1 16DIP

IC PWR DRIVER BIPOLAR 1:1 16DIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 26-UDK2559B-T
Product Name IC PWR DRIVER BIPOLAR 1:1 16DIP
Package Type DIP; Other; 16-PowerDIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

LM10000 AVS System Controller - LM10000SDE/NOPB - Texas Instruments
Specs
Package Type Other; WSON
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50 - TLS805B1LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details