TRIAC Standard 600V 8A Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 797256-TMA86S-L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Family Name: TMA86
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Alternative Parts (Cross-Reference): BCR10PM-12LG; BCR10LM-12LB; BCR10LM-12LBA8#B00; BCR10LM-12LB-1#B00;
Introduction Date: October 08, 2008
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TRIAC 600V 8A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | TMA86S-L-ND | 797256-TMA86S-L | TMA86S-L |
| Product Name | TRIACs | Triacs - TMA86S-L | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts | 600 volts |