Sanken Electric Co., Ltd. TRIACs TMA36S-L

Description
TRIAC Standard 600V 3A Through Hole TO-220F
Request a Quote Datasheet
Description
TRIAC Standard 600V 3A Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - TMA36S-L-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 3A Through Hole TO-220F

TRIAC Standard 600V 3A Through Hole TO-220F

Buy Now Datasheet
Triacs - TMA36S-L - 048038-TMA36S-L - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TMA36S-L
048038-TMA36S-L
Triacs - TMA36S-L 048038-TMA36S-L
Manufacturer: Sanken Win Source Part Number: 048038-TMA36S-L Packaging: Bulk Mounting: Through Hole Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 20mA Current - On State (It (RMS)) (Max): 3A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 048038-TMA36S-L
Packaging: Bulk
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Current - On State (It (RMS)) (Max): 3A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220F
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 3A Triac
300-TMA36S-L
600V 3A Triac 300-TMA36S-L
TRIAC 600V 3A TO220F Product overview: TMA36S-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TMA36S-L can be used for catalog matching and distributor lookup.

TRIAC 600V 3A TO220F Product overview: TMA36S-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TMA36S-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - TMA36S-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TMA36S-L
Discrete Semiconductor Products - Thyristors - TRIACs TMA36S-L
TRIAC 600V 3A TO220F

TRIAC 600V 3A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number TMA36S-L-ND 048038-TMA36S-L 300-TMA36S-L TMA36S-L
Product Name TRIACs Triacs - TMA36S-L 600V 3A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 Full Pack TO-220F Bulk TO-220-3 Full Pack
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 3 amps 3 amps
Unlock Full Specs
to access all available technical data