TRIAC 400V 25A Product overview: TMA254B-L from Allegro MicroSystems is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TMA254B-L can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1270686-TMA254B-L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-3P-3 Full Pack
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 263A
Triac Type: Standard
Family Name: TMA254B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-3PF
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Alternative Parts (Cross-Reference): SM25GZ51(F); SM25GZ51(LB102MATF; SM25GZ51(SANKEN);
Introduction Date: October 08, 2008
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRIAC Standard 400V 25A Through Hole TO-3PF
TRIAC 400V 25A TO3PF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-TMA254B-L | 1270686-TMA254B-L | TMA254B-L-ND | TMA254B-L |
| Product Name | 400V 25A Triac | Triacs - TMA254B-L | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | TO-3P-3 Full Pack | TO-3P; TO-3; TO-3P-3 Full Pack | TO-3P-3 Full Pack | |
| VDRM | 400 volts | 400 volts |