TRIAC 400V 16A TO220F Product overview: TMA164S-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TMA164S-L can be used for catalog matching and distributor lookup.
TRIAC Standard 400V 16A Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 021049-TMA164S-L
Packaging: Bulk
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220F
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRIAC 400V 16A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-TMA164S-L | TMA164S-L-ND | 021049-TMA164S-L | TMA164S-L |
| Product Name | 400V 16A Triac | TRIACs | Triacs - TMA164S-L | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| Package Type | Bulk | TO-220; TO-220-3 Full Pack | TO-220F | TO-220-3 Full Pack |
| VDRM | 400 volts | 400 volts | 400 volts | |
| ITSM | 16 amps | 16 amps |