Sanken Electric Co., Ltd. 400V 25A Triac TM2541B-L

Description
TRIAC 400V 25A TO3PF Product overview: TM2541B-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TM2541B-L can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIAC 400V 25A TO3PF Product overview: TM2541B-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TM2541B-L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400V 25A Triac - 300-TM2541B-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 25A Triac
300-TM2541B-L
400V 25A Triac 300-TM2541B-L
TRIAC 400V 25A TO3PF Product overview: TM2541B-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TM2541B-L can be used for catalog matching and distributor lookup.

TRIAC 400V 25A TO3PF Product overview: TM2541B-L from Sanken Electric Co., Ltd. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TM2541B-L can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - TM2541B-L - 936988-TM2541B-L - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TM2541B-L
936988-TM2541B-L
Triacs - TM2541B-L 936988-TM2541B-L
Manufacturer: Sanken Win Source Part Number: 936988-TM2541B-L Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 400 V 25 A Through Hole TO-3PF Package: Bulk Package: TO-3P-3 Full Pack Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-3PF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Sanken
Win Source Part Number: 936988-TM2541B-L
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 400 V 25 A Through Hole TO-3PF
Package: Bulk
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-TM2541B-L 936988-TM2541B-L
Product Name 400V 25A Triac Triacs - TM2541B-L
Standards and Certifications RoHS
Package Type Bulk TO-3PF
VDRM 400 volts
ITSM 25 amps
Unlock Full Specs
to access all available technical data