Sanken Electric Co., Ltd. SCRs - Single - TF561S TF561S

Description
Manufacturer: Sanken Win Source Part Number: 047978-TF561S Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 4mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 7.8A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 047978-TF561S Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 4mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 7.8A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TF561S - 047978-TF561S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TF561S
047978-TF561S
SCRs - Single - TF561S 047978-TF561S
Manufacturer: Sanken Win Source Part Number: 047978-TF561S Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 4mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 7.8A Current - Off State (Max): 2mA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047978-TF561S
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 4mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 7.8A
Current - Off State (Max): 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220F
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 047978-TF561S
Product Name SCRs - Single - TF561S
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N24TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details