Manufacturer: Sanken
Win Source Part Number: 898728-SZ-10N40VL
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 40 V 5 W ±10% Surface Mount SZ-10
Package: Reel - TR
Package: Nonstandard SMD
Mounting: Surface Mount
Family Name: SZ-10
Categories: Discrete Semiconductor Products
Case / Package: SZ-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: SZ-10N40VL DK, SZ-10N40VLTR, SZ-10N40VLCT, SZ-10N40VLDKR
DIODE ZENER 40V 5W SZ10
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 898728-SZ-10N40VL | SZ-10N40VL |
| Product Name | Diodes - Zener - Single - SZ-10N40VL | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SZ-10 | SZ-10 |