HIGH VOLTAGE 3-PHASE MOTOR DRIVE
HIGH VOLTAGE 3-PHASE MOTOR DRIVE
Multiphase Motor Driver Power MOSFET Serial 36-SOP
HIGH VOLTAGE 3-PHASE MOTOR DRIVE
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1261-SX68203MTR-ND | SX68203M | SX68203M |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |
| Configuration | PCB Mount; "36-SOP (0.449"", 11.40mm Width), 31 Leads" | ||
| Communication | Serial | Serial | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |