Sanken Electric Co., Ltd. 3PF Power Management IC STRX6769B

Description
IC REG SW QUASI RES TO-3PF-7 Product overview: STRX6769B from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3PF, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STRX6769B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG SW QUASI RES TO-3PF-7 Product overview: STRX6769B from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3PF, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STRX6769B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3PF Power Management IC
748-STRX6769B
3PF Power Management IC 748-STRX6769B
IC REG SW QUASI RES TO-3PF-7 Product overview: STRX6769B from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3PF, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STRX6769B can be used for catalog matching and distributor lookup.

IC REG SW QUASI RES TO-3PF-7 Product overview: STRX6769B from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3PF, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STRX6769B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - STRX6769B - 047390-STRX6769B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STRX6769B
047390-STRX6769B
PMIC - PMIC - AC DC Converters, Offline Switchers - STRX6769B 047390-STRX6769B
Manufacturer: Sanken Win Source Part Number: 047390-STRX6769B Packaging: Bulk Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TA) Case / Package: TO-3PF-7 Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047390-STRX6769B
Packaging: Bulk
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TA)
Case / Package: TO-3PF-7
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-STRX6769B 047390-STRX6769B
Product Name 3PF Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - STRX6769B
Package Type Other; Bulk TO-3; Other; TO-3PF-7
fsw 19 to 25 kHz 19 to 25 kHz
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Unlock Full Specs
to access all available technical data