Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6754 STRW6754

Description
Manufacturer: Sanken Win Source Part Number: 212403-STRW6754 Packaging: Bulk Mounting: Through Hole Power (Watts): 160W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 212403-STRW6754 Packaging: Bulk Mounting: Through Hole Power (Watts): 160W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6754 - 212403-STRW6754 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6754
212403-STRW6754
PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6754 212403-STRW6754
Manufacturer: Sanken Win Source Part Number: 212403-STRW6754 Packaging: Bulk Mounting: Through Hole Power (Watts): 160W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 212403-STRW6754
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 160W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 115°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 212403-STRW6754
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6754
Package Type TO-220; Other; TO-220F-6L
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details