Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6735N STRW6735N

Description
Manufacturer: Sanken Win Source Part Number: 047385-STRW6735N Packaging: Bulk Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 047385-STRW6735N Packaging: Bulk Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6735N - 047385-STRW6735N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6735N
047385-STRW6735N
PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6735N 047385-STRW6735N
Manufacturer: Sanken Win Source Part Number: 047385-STRW6735N Packaging: Bulk Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047385-STRW6735N
Packaging: Bulk
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 115°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 047385-STRW6735N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STRW6735N
Package Type TO-220; Other; TO-220F-6L
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 - 1044431-ICE2B365FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details