Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STRV152 STRV152

Description
Manufacturer: Sanken Win Source Part Number: 047382-STRV152 Packaging: Bulk Mounting: Through Hole Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 047382-STRV152 Packaging: Bulk Mounting: Through Hole Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STRV152 - 047382-STRV152 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STRV152
047382-STRV152
PMIC - PMIC - AC DC Converters, Offline Switchers - STRV152 047382-STRV152
Manufacturer: Sanken Win Source Part Number: 047382-STRV152 Packaging: Bulk Mounting: Through Hole Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047382-STRV152
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 17W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 17.5V
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SIP
Supply Voltage - Operating: 10 V to 35 V
Control Operating Temperature: -20°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 047382-STRV152
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STRV152
Package Type Other; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers