Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STRL472 STRL472

Description
Manufacturer: Sanken Win Source Part Number: 047381-STRL472 Packaging: Bulk Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: STA-10L Supply Voltage - Operating: 35V (Max) Control Package / Case: 10-SIP, 9 Leads Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 047381-STRL472 Packaging: Bulk Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: STA-10L Supply Voltage - Operating: 35V (Max) Control Package / Case: 10-SIP, 9 Leads Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STRL472 - 047381-STRL472 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STRL472
047381-STRL472
PMIC - PMIC - AC DC Converters, Offline Switchers - STRL472 047381-STRL472
Manufacturer: Sanken Win Source Part Number: 047381-STRL472 Packaging: Bulk Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: STA-10L Supply Voltage - Operating: 35V (Max) Control Package / Case: 10-SIP, 9 Leads Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047381-STRL472
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 74W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 900V
Topology: Flyback
Fault Protection: Current Limiting, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: STA-10L
Supply Voltage - Operating: 35V (Max)
Control Package / Case: 10-SIP, 9 Leads
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 047381-STRL472
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STRL472
Package Type Other; STA-10L
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers