Manufacturer: Sanken
Win Source Part Number: 795804-STR-Y6766
Series: STR-Y6700
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 115°C (TA)
Package: TO-220-7 (Formed Leads)
Power (Watts): 140W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 15.1V
Frequency - Switching: 18.4kHz ~ 24.4kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 9.4 V ~ 35 V
Family Name: STR-Y6766
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Introduction Date: February 06, 2012
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6766 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6766 can be used for catalog matching and distributor lookup.
IC OFFLINE SW FLYBACK TO220F-7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 795804-STR-Y6766 | 748-STR-Y6766 | STR-Y6766 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6766 | Power Management IC | AC DC Converters, Offline Switches |
| Configuration / Function | Flyback | ||
| Package Type | TO-220; Other; TO-220-7 (Formed Leads) | Other; Bulk | TO-220; Other; TO-220-7 Formed Leads |
| Special Features | Internal Current Limit |