IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6765 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6765 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1103866-STR-Y6765
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 120W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 15.1V
Frequency - Switching: 18.4kHz to 24.4kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220-7
Supply Voltage - Operating: 9.4 V to 35 V
Control Operating Temperature: -20°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-STR-Y6765 | 1103866-STR-Y6765 |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6765 |
| Package Type | Other; Bulk | TO-220; Other; TO-220-7 |
| fsw | 18.4 to 24.4 kHz | 18.4 to 24.4 kHz |
| Operating Temperature | -20 to 115 C (-4 to 239 F) | -20 to 115 C (-4 to 239 F) |