Sanken Electric Co., Ltd. Power Management IC STR-Y6754

Description
IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6754 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6754 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6754 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6754 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-STR-Y6754
Power Management IC 748-STR-Y6754
IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6754 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6754 can be used for catalog matching and distributor lookup.

IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6754 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6754 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6754 - 047391-STR-Y6754 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6754
047391-STR-Y6754
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6754 047391-STR-Y6754
Manufacturer: Sanken Win Source Part Number: 047391-STR-Y6754 Packaging: Bulk Mounting: Through Hole Power (Watts): 120W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.1V Frequency - Switching: 18.4kHz to 24.4kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7 Supply Voltage - Operating: 9.4 V to 35 V Control Operating Temperature: -20°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047391-STR-Y6754
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 120W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.1V
Frequency - Switching: 18.4kHz to 24.4kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220-7
Supply Voltage - Operating: 9.4 V to 35 V
Control Operating Temperature: -20°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-STR-Y6754 047391-STR-Y6754
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6754
Package Type Other; Bulk TO-220; Other; TO-220-7
fsw 18.4 to 24.4 kHz 18.4 to 24.4 kHz
Operating Temperature -20 to 115 C (-4 to 239 F) -20 to 115 C (-4 to 239 F)
Unlock Full Specs
to access all available technical data