Manufacturer: Sanken
Win Source Part Number: 795803-STR-Y6753
Series: STR-Y6700
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 115°C (TA)
Package: TO-220-7 (Formed Leads)
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.1V
Frequency - Switching: 18.4kHz ~ 24.4kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 9.4 V ~ 35 V
Family Name: STR-Y6753
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Alternative Parts (Cross-Reference): BM2P151X-Z; BM2P151S-Z; BM2P141X-Z; BM2P161X-Z;
Introduction Date: December 01, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLYBACK TO220F-7 Product overview: STR-Y6753 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-Y6753 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 795803-STR-Y6753 | 748-STR-Y6753 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-Y6753 | Power Management IC |
| Configuration / Function | Flyback |