IC OFFLINE SWITCH FLYBACK TO3P Product overview: STR-X6768N from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-X6768N can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 047389-STR-X6768N
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TA)
Case / Package: TO-3PF-7
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-STR-X6768N | 047389-STR-X6768N |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6768N |
| Package Type | Other; Bulk | TO-3; Other; TO-3PF-7 |
| fsw | 19 to 25 kHz | 19 to 25 kHz |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) |