Sanken Electric Co., Ltd. Power Management IC STR-X6729

Description
IC OFFLINE SWITCH FLYBACK TO3P Product overview: STR-X6729 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-X6729 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH FLYBACK TO3P Product overview: STR-X6729 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-X6729 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-STR-X6729
Power Management IC 748-STR-X6729
IC OFFLINE SWITCH FLYBACK TO3P Product overview: STR-X6729 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-X6729 can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH FLYBACK TO3P Product overview: STR-X6729 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-X6729 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6729 - 795800-STR-X6729 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6729
795800-STR-X6729
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6729 795800-STR-X6729
Manufacturer: Sanken Win Source Part Number: 795800-STR-X6729 Series: STR-X6700 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: TO-3P-7 Fullpack, Formed Leads Power (Watts): 360W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 450V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Supply Voltage: 9.7 V ~ 35 V Family Name: STR-X6729 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-3PF-7 Introduction Date: December 01, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 795800-STR-X6729
Series: STR-X6700
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 125°C (TA)
Package: TO-3P-7 Fullpack, Formed Leads
Power (Watts): 360W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 450V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz ~ 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Supply Voltage: 9.7 V ~ 35 V
Family Name: STR-X6729
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-3PF-7
Introduction Date: December 01, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-X6729 - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
STR-X6729
AC DC Converters, Offline Switches STR-X6729
IC OFFLINE SWITCH FLYBACK TO3P

IC OFFLINE SWITCH FLYBACK TO3P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-STR-X6729 795800-STR-X6729 STR-X6729
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6729 AC DC Converters, Offline Switches
Package Type Other; Bulk TO-3; Other; TO-3P-7 Fullpack, Formed Leads TO-3; Other; TO-3P-7 Full Pack, Formed Leads
fsw 19 to 25 kHz 19 to 25 kHz 19 kHz
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details