Sanken Electric Co., Ltd. Power Management IC STR-W6053S

Description
IC OFFLINE SW FLBACK TO220F-6L Product overview: STR-W6053S from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-W6053S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW FLBACK TO220F-6L Product overview: STR-W6053S from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-W6053S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-STR-W6053S
Power Management IC 748-STR-W6053S
IC OFFLINE SW FLBACK TO220F-6L Product overview: STR-W6053S from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-W6053S can be used for catalog matching and distributor lookup.

IC OFFLINE SW FLBACK TO220F-6L Product overview: STR-W6053S from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-W6053S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6053S - 212402-STR-W6053S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6053S
212402-STR-W6053S
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6053S 212402-STR-W6053S
Manufacturer: Sanken Win Source Part Number: 212402-STR-W6053S Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 71% Frequency - Switching: 60kHz to 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -20°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 212402-STR-W6053S
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 71%
Frequency - Switching: 60kHz to 74kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220F-6L
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -20°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-W6053S - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
STR-W6053S
AC DC Converters, Offline Switches STR-W6053S
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-STR-W6053S 212402-STR-W6053S STR-W6053S
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6053S AC DC Converters, Offline Switches
Package Type Other; Tube TO-220; Other; TO-220F-6L TO-220; Other; TO-220-6 Full Pack, Formed Leads
fsw 60 to 74 kHz 60 to 74 kHz 60 kHz
Duty Cycle 71 71 71
Operating Temperature -20 to 115 C (-4 to 239 F) -20 to 115 C (-4 to 239 F) -20 to 115 C (-4 to 239 F)
Unlock Full Specs
to access all available technical data