IC OFFLINE SW FLBACK TO220F-6L Product overview: STR-W6052S from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-W6052S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 042947-STR-W6052S
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 60W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 71%
Frequency - Switching: 60kHz to 74kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220F-6L
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -20°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-STR-W6052S | 042947-STR-W6052S |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6052S |
| Package Type | Other; Tube | TO-220; Other; TO-220F-6L |
| fsw | 60 to 74 kHz | 60 to 74 kHz |
| Duty Cycle | 71 | 71 |
| Operating Temperature | -20 to 115 C (-4 to 239 F) | -20 to 115 C (-4 to 239 F) |