IC OFFLINE SW FLBACK TO220F-6L Product overview: STR-W6051S from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-W6051S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 727313-STR-W6051S
Series: STR-W6000S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 115°C (TA)
Package: TO-220-7 (Formed Leads) (6 Leads)
Power (Watts): 45W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 71%
Frequency - Switching: 60kHz ~ 74kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.1 V ~ 32 V
Family Name: STR-W6051S
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sanken-ele.co.jp
RoHS State: Request Verification
Manufacturer Package: TO-220F-6L
Alternative Parts (Cross-Reference): STQC30TR; IR1167ASTRPBF; NCP1200P100G;
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLBACK TO220F-6L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-STR-W6051S | 727313-STR-W6051S | STR-W6051S |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6051S | AC DC Converters, Offline Switches |
| Package Type | Other; Tube | TO-220; Other; TO-220-7 (Formed Leads) (6 Leads) | TO-220; Other; TO-220-6 Full Pack, Formed Leads |
| fsw | 60 to 74 kHz | 60 to 74 kHz | 60 kHz |
| Duty Cycle | 71 | 71 | 71 |
| Operating Temperature | -20 to 115 C (-4 to 239 F) | -20 to 115 C (-4 to 239 F) | -20 to 115 C (-4 to 239 F) |