Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6159 STR-A6159

Description
Manufacturer: Sanken Win Source Part Number: 047377-STR-A6159 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 047377-STR-A6159 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6159 - 047377-STR-A6159 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6159
047377-STR-A6159
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6159 047377-STR-A6159
Manufacturer: Sanken Win Source Part Number: 047377-STR-A6159 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047377-STR-A6159
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 17.5V
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 35 V
Control Operating Temperature: -20°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-STR-A6159
Power Management IC 748-STR-A6159
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6159 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6159 can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6159 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6159 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG PWM CONV AC/DC 8-DIP - 681-STR-A6159 - Utmel Electronic Limited
Hong Kong, China
IC REG PWM CONV AC/DC 8-DIP
681-STR-A6159
IC REG PWM CONV AC/DC 8-DIP 681-STR-A6159
IC REG PWM CONV AC/DC 8-DIP

IC REG PWM CONV AC/DC 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 047377-STR-A6159 748-STR-A6159 681-STR-A6159
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6159 Power Management IC IC REG PWM CONV AC/DC 8-DIP
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data