IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6063HD from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6063HD can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 795793-STR-A6063HD
Series: STR-A6000
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 125°C (TA)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.1 V ~ 32 V
Family Name: STR-A6063
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-STR-A6063HD | 795793-STR-A6063HD |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6063HD |
| Package Type | Other; Bulk | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| fsw | 100 kHz | 100 kHz |
| Duty Cycle | 83 | 83 |