Sanken Electric Co., Ltd. Power Management IC STR-A6061HD

Description
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6061HD from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6061HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6061HD from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6061HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-STR-A6061HD
Power Management IC 748-STR-A6061HD
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6061HD from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6061HD can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6061HD from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6061HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6061HD - 141605-STR-A6061HD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6061HD
141605-STR-A6061HD
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6061HD 141605-STR-A6061HD
Manufacturer: Sanken Win Source Part Number: 141605-STR-A6061HD Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 35W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 141605-STR-A6061HD
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 35W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -20°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-STR-A6061HD 141605-STR-A6061HD
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6061HD
Package Type Other; Tube DIP; Other; 8-DIP
fsw 100 kHz 100 kHz
Duty Cycle 83 83
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Unlock Full Specs
to access all available technical data